The MN12SD3W01 is a bushing-mount miniature toggle switch with a splashproof design meeting IP67 standards, featuring a 0.350" (8.9mm) threaded bushing with D flat and a silver alloy contact (code W). It supports a resistive load of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The switch has a 25° angle of throw, operates from -30°C to +85°C, and offers a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Mounting torque is 1.5 Nm for a single nut or 3.0 Nm for a double nut. Anti-rotation and anti-jamming designs are integrated into the actuator assembly.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12SD3W01 | 2300-MN12SD3W01 | 360-MN12SD3W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |