The MN12TXW13-DF is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in frame, solder lug terminals, and silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. The actuator is a .450" (11.43mm) wide rocker with an ON-OFF-ON circuit. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. Operating temperature ranges from -30°C to +85°C, with a mechanical life of 50,000 operations and an electrical life of 25,000 operations for silver contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The switch complies with UL94V-0 standards for the case material.
SWITCH ROCKER MINIATURE PC MNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXW13-DF | 360-MN12TXW13-DF-ND | 2300-MN12TXW13-DF |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |