The MN12TZG13-JA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in frame, SPDT circuit with an ON-NONE-ON configuration, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed to prevent flux ingress. Operating temperature ranges from -30°C to +85°C, with mechanical life of 50,000 operations and electrical life of 50,000 operations for gold contacts. Insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The actuator throw is 25°, and the rocker width is 0.450 inches (11.43mm).
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TZG13-JA | 360-MN12TZG13-JA-ND | 2300-MN12TZG13-JA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |