The MN11 series is a miniature toggle switch with a brass toggle with chrome plating and a stainless steel frame, mounted via a threaded bushing. It has a 25° angle of throw and operates within a temperature range of -30°C to +85°C. The switch is rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC under resistive load, with silver contacts providing an electrical life of 25,000 operations. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The case is made of diallyl phthalate resin with UL94V-0 flammability rating. Anti-rotation and anti-jamming designs are standard, and splashproof bushing options meet IP67 per IEC60529. Mounting torque is 1.5N•m for single nut installations.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN11LL1W01 | 360-MN11LL1W01-ND | 2300-MN11LL1W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |
| Terminal Type | Panel Mount | Solder Terminals |