The MN12TXG13-DA is a snap-in mount miniature rocker switch from the Series M, featuring a SPDT ON-NONE-ON circuit with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a 25° angle of throw, solder lug terminals, and a diallyl phthalate case with UL94V-0 flammability rating. The switch operates across -30°C to +85°C and withstands 1,500V AC dielectric strength between contacts and case. Insulation resistance is 1,000 megohms minimum, and contact resistance is 20 milliohms maximum. The unit is epoxy sealed to prevent contaminant ingress and has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts.
SWITCH ROCKER MINIATURE PC MNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXG13-DA | 360-MN12TXG13-DA-ND | 2300-MN12TXG13-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |