The MN12TXG41-DA is a single-pole, double-throw miniature rocker switch with a vertical printed circuit board mount and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a .150" (3.81mm) lead pitch, a 25° actuator throw, and epoxy-sealed terminals to prevent flux ingress. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. Operating temperature ranges from -30°C to +85°C, and the switch supports 50,000 electrical operations minimum. The mounting style and terminal configuration align with the Series M bracket PC mount variant.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN12TXG41-DA | 2300-MN12TXG41-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |