The MN12TXW41-DA is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flush face. It features a snap-in style frame, solder lug terminals, and silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the operating temperature range is -30°C to +85°C. The switch has a 25° angle of throw, 50,000 mechanical life cycles, and 25,000 electrical life cycles with silver contacts. Epoxy-sealed terminals prevent contamination, and the design includes high insulating barriers for improved dielectric strength. The part supports SPDT circuitry with an ON-NONE-ON function.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXW41-DA | 360-MN12TXW41-DA-ND | 2300-MN12TXW41-DA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Features | Illuminated |