The MN13LL1W01 is a miniature toggle switch from the Series M, featuring a locking lever and silver alloy contacts. It has a bushing mount with a threaded, keyway-enabled housing measuring 7.4mm in diameter. The switch is rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC under resistive load, with a contact resistance of 10 milliohms maximum for silver contacts. It meets UL94V-0 flammability standards, operates from -30°C to +85°C, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The case is made of diallyl phthalate resin, terminals are epoxy sealed, and the antirotation design prevents lever misalignment. The product is splashproof when configured with compatible bushings and meets IP67 per IEC60529 standards. Mounting torque is 1.5Nm for a double nut or 0.7Nm for a single nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN13LL1W01 | 2300-MN13LL1W01 | 360-MN13LL1W01-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 6 amps | 6 amps |