The MN12TXG41-DC is a single-pole, double-throw miniature rocker switch with a .150" (3.81mm) vertical printed circuit board mount. It features gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, with a contact resistance of 20 milliohms maximum. The switch has a 25° actuator throw, operates between -30°C and +85°C, and meets UL94V-0 flammability requirements for its diallyl phthalate case. Terminals are epoxy sealed to prevent flux ingress, and the design includes bias guard and interlocking mechanisms to prevent misalignment and diagonal force transmission to contacts. The switch is rated for 50,000 electrical operations with gold contacts.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN12TXG41-DC | 2300-MN12TXG41-DC |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical |