The MNL series consists of LED-tipped toggle switches with silver contacts rated for 6A at 125V AC or 3A at 250V AC, and gold contacts rated for 0.4VA maximum at 28V AC/DC. The switches feature LED illumination at the tip in single-color red, yellow, green, or bicolor red/green, with options for synchronous or independent operation from switching. An anti-jamming feature protects contacts from excessive force, and a high-torque bushing prevents rotation during installation. The housing is stainless steel, the bushing is brass with nickel plating, and the base is Diallyl phthalate resin (UL94V-0). The switches have a 20° angle of throw, 50,000 mechanical life, and 25,000 electrical life. Operating temperature ranges from -10°C to +55°C. Mounting uses a threaded bushing with a torque of 1.47Nm for double nut or 0.67Nm for single nut. Dielectric strength is 1,500V AC between contacts and case. Terminals are epoxy sealed and solder lug mounted.
MNL Series LED Tipped Toggles
Toggle Switch, M2100 Series, DPDT, On-None-On, Panel, 6 A, 125 V RoHS Compliant: Yes
SWITCH, TOGGLE, ILLUMINATED, DPDT, 6A, 125VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Illumin
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches DPST ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2122TCW01 | 2300-M2122TCW01 | M2122TCW01 | 97K4444 | 11X3555 | M2122TCW01 | M2122TCW01 |
| Product Name | LED Tipped Rocker and Paddle | Toggle Switches | Rocker & Toggle Switches | Toggle Switch, M2100 Series, Dpdt, On-None-On, Panel, 6 A, 125 V Rohs Compliant Nkk Switches | Switch, Toggle, Illuminated, Dpdt, 6A, 125Vac; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | ||||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |