The MN12SS2W30 is a bracket-mounted miniature toggle switch from the Series M, designed for low-power resistive loads with a rating of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has silver alloy contacts, 10 milliohms maximum contact resistance, and 50,000 operations minimum mechanical life. Mounting is via a bracket with a 3.0Nm torque requirement for double nuts. Terminals are epoxy sealed, and the switch operates from -30°C to +85°C. The part number indicates SPDT circuit configuration with solder lug terminals and silver contacts, consistent with Series M specifications.
ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN12SS2W30 | 2300-MN12SS2W30 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle |