The MN12SS2W13 is a bracket PC mount miniature toggle switch from the Series M, designed for low-power switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The unit has silver alloy contacts optimized for resistive loads, rated at 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The switch supports 50,000 mechanical operations and 25,000 electrical operations. Mounting requires 1.5Nm torque with a double nut. Operating temperature ranges from -30°C to +85°C. Terminals are epoxy sealed to prevent flux ingress.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12SS2W13 | 2300-MN12SS2W13 | 360-MN12SS2W13-ND |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |