The MN12SS1W01 is a double-pole, single-throw bushing-mount miniature toggle switch with solder lug terminals and silver contacts. It operates with a 25° throw and is rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. Contact resistance is 10 milliohms max, insulation resistance 1,000 megohms min, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000. The case is diallyl phthalate resin (UL94V-0), with a brass toggle and chrome plating. Mounting uses a 1/4-40 threaded bushing with 1.5Nm torque. Operating temperature is -30°C to +85°C. Epoxy-sealed terminals prevent flux ingress. Splashproof bushing options meet IP67. Dimensions are 10.5mm wide by 8.9mm deep with a 4.7mm mounting hole.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12SS1W01 | 2300-MN12SS1W01 | 360-MN12SS1W01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |