NKK Switches Bushing Mount Miniature Toggle MN12B2B1W03-VF

Description
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Description
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MN12B2B1W03-VF is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (17.5mm) with a threaded D-flat bushing (12.0mm) and splashproof sealing meeting IP67 per IEC60529. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. It uses silver alloy contacts (code W) rated for 3A at 250V AC and 3A at 30V DC, with an electrical life of 25,000 operations. Contact resistance is 10 milliohms maximum. The operating temperature range is -30°C to +85°C. The actuator prevents antirotation and jamming, and the frame is clinched to the case to ensure 1,500V AC dielectric strength between contacts and case. Mounting torque for the large bushing is 3.0 Nm using a double nut. Terminals are soldered with silver plating, requiring soldering with the lever in the OFF position.

Datasheet Summary
Powered by GS/AI

The MN12B2B1W03-VF is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (17.5mm) with a threaded D-flat bushing (12.0mm) and splashproof sealing meeting IP67 per IEC60529. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating. It uses silver alloy contacts (code W) rated for 3A at 250V AC and 3A at 30V DC, with an electrical life of 25,000 operations. Contact resistance is 10 milliohms maximum. The operating temperature range is -30°C to +85°C. The actuator prevents antirotation and jamming, and the frame is clinched to the case to ensure 1,500V AC dielectric strength between contacts and case. Mounting torque for the large bushing is 3.0 Nm using a double nut. Terminals are soldered with silver plating, requiring soldering with the lever in the OFF position.

Suppliers

Company
Product
Description
Supplier Links
Bushing Mount Miniature Toggle - MN12B2B1W03-VF - NKK Switches
Scottsdale, AZ, United States
Bushing Mount Miniature Toggle
MN12B2B1W03-VF
Bushing Mount Miniature Toggle MN12B2B1W03-VF
M2012WBW01-WL 12mm diameter threaded D-flat bushing Internal o-ring & external rubber washer Waterproof boot at base of toggle Operating temperature –30°C ~ +85°C Assembled with wire leads at NKK's Scottsdale location

M2012WBW01-WL

  • 12mm diameter threaded D-flat bushing
  • Internal o-ring & external rubber washer
  • Waterproof boot at base of toggle
  • Operating temperature –30°C ~ +85°C
  • Assembled with wire leads at NKK's Scottsdale location
Supplier's Site Datasheet
Toggle Switches 2300-MN12B2B1W03-VF
BUSHING MOUNT MINIATURE TOGGLE

BUSHING MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc.
Product Category Toggle Switches Toggle Switches
Product Number MN12B2B1W03-VF 2300-MN12B2B1W03-VF
Product Name Bushing Mount Miniature Toggle Toggle Switches
Switch Type Toggle Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A1SJV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - A19AW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Specs
Switch Type Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS
View Details
2 suppliers
Toggle Switches - 2300-A1SAP - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers