PROCESS SEALED MINIATURE TOGGLE
PROCESS SEALED MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-NONE-ON RA
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T12S4A5G30 | 2300-M2T12S4A5G30 | M2T12S4A5G30 | M2T12S4A5G30 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Round | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | PC Pin | Screw Terminals |