The MN12SD3W01-BA is a bushing-mount miniature toggle switch from the Series M, featuring a splashproof bushing (D3) with o-rings meeting IP67 of IEC60529, a silver alloy contact (code W), and 01 terminal type. It has a 25° angle of throw, operates from -30°C to +85°C, and supports a resistive load of 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the toggle is brass with chrome plating. Mechanical life is 50,000 operations, with an electrical life of 25,000 operations. Terminals are epoxy sealed, and mounting torque is 1.5 Nm with a double nut. The switch includes antirotation and antijamming designs, with insulating barriers ensuring high dielectric strength.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12SD3W01-BA | 2300-MN12SD3W01-BA | 360-MN12SD3W01-BA-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |