ANGLE PC MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12S2A2G40 | 360-MN12S2A2G40-ND | 2300-MN12S2A2G40 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | |
| Current Rating | 0.4000 amps | 0.4000 amps |