The MN12SA2A13 is a bracket PC mount miniature toggle switch from the Series M, designed for low-current applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports up to 3A at 250V AC, 4A at 125V AC, and 4A at 30V DC for silver alloy contacts, with a maximum contact resistance of 10 milliohms. It has a mechanical life of 50,000 operations and an electrical life of 25,000 operations under rated load. Terminals are epoxy sealed, and it is suitable for operation between -30°C and +85°C. Mounting requires 1.5Nm torque for a single nut configuration. The design includes antirotation, antijamming, and interlocked actuator mechanisms to ensure reliability. The exact part number is not listed, but it belongs to a family with identical base construction and ratings.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12SA2A13 | 2300-MN12SA2A13 | 360-MN12SA2A13-ND |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |