The MN13LL2G13 is a member of the Series M miniature toggle switch family, featuring a locking lever, gold-plated contacts, and a splashproof bushing with D-flat design. It has a 25° angle of throw and is rated for 3A at 30V DC under gold contact specifications. The switch meets IP67 via its sealed bushing, complies with UL94V-0 for flammability, and operates from -30°C to +85°C. It has a mechanical life of 50,000 operations and an electrical life of 50,000 operations for gold contacts. The case is molded from diallyl phthalate resin, with stainless steel frame and brass bushing. Mounting uses a threaded bushing with keyway, and terminals are epoxy sealed. The locking lever design prevents accidental actuation.
BRACKET PC MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN13LL2G13 | 2300-MN13LL2G13 |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole |