Process Sealed Miniature Toggles
PROCESS SEALED MINIATURE TOGGLE
PROCESS SEALED MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-ON toggle Gold Bracket PC Term
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T12SA5G13 | 2300-M2T12SA5G13 | M2T12SA5G13 | M2T12SA5G13 | M2T12SA5G13 |
| Product Name | Process Sealed Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.1000 amps |