The MN12TXG13-FA is a miniature rocker switch from the Series M, featuring a flat frame mount and a single pole double throw (SPDT) ON-NONE-ON circuit with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. The switch has a 25° angle of throw, a diallyl phthalate resin case with UL94V-0 flammability rating, and epoxy sealed terminals for contamination protection. It supports solder lug terminals and operates within a temperature range of -30°C to +85°C. The device meets dielectric strength requirements of 1,500V AC between contacts and case, with 50,000 operations minimum electrical life for gold contacts.
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXG13-FA | 2300-MN12TXG13-FA | 360-MN12TXG13-FA-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |