The M2T29SA5W03 is a sealed miniature toggle switch with a 0.500-inch (12.7 mm) bat lever, SPDT circuit, double-flat bushing, and straight PCB terminals. It features silver alloy contacts rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The switch has a contact resistance of 10 milliohms maximum, insulation resistance of 1,000 megohms minimum at 500V DC, and dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. It operates from -30°C to +85°C, withstands 90-95% humidity for 96 hours at 40°C, and resists 50G shock and vibration per specified tests. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), with an actuator sealing ring of nitrile butadiene rubber. Terminals are epoxy sealed, and the unit is ultrasonically welded for contamination resistance. UL and CSA recognition applies only when ordered with appropriate markings.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE TOGGLE
PROCESS SEALED MINIATURE TOGGLE
Toggle Switches ON-OFF(ON) .500 BAT STRAIGHT PC 6A
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T29SA5W03 | 2300-M2T29SA5W03 | M2T29SA5W03 | M2T29SA5W03 | M2T29SA5W03 |
| Product Name | Process Sealed Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |