The MN12B2B1W03 is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (17.5mm) with a threaded D-flat bushing (12.0mm), splashproof to IP67 per IEC60529 standards. It has silver alloy contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a mechanical life of 50,000 operations and electrical life of 25,000 operations under resistive load. The case is molded from diallyl phthalate resin (UL94V-0), with an operating temperature range of -30°C to +85°C. Mounting requires 1.5Nm torque with a double nut. Terminal configuration is coded for 03 terminal type. Antirotation and antijamming designs are standard. The switch includes an epoxy-sealed terminal and interlocked actuator for reliability. The part number includes a trailing code for terminal type and contact plating, consistent with Series M ordering practices.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12B2B1W03 | 2300-MN12B2B1W03 | 360-MN12B2B1W03-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Straight PC Pins | |
| Current Rating | 4 to 6 amps | 6 amps |