The MN13BB1W01 is a miniature toggle switch from the Series M, featuring a large bat lever, large bushing with splashproof sealing (D Flat), and silver alloy contacts for high durability. It is mounted via a threaded bushing, has a 25° angle of throw, and meets IP67 standards due to its sealed bushing design. The switch supports 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for resistive loads. The case is made of Diallyl phthalate resin with UL94V-0 flammability rating. Terminals are copper or brass with silver plating. Electrical life is rated at 25,000 operations. The operating temperature range is -30°C to +85°C. Mounting torque for the large bushing is 3.0 Nm using a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN13BB1W01 | 2300-MN13BB1W01 | 360-MN13BB1W01-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 3 to 6 amps | 6 amps |