The M2T23SA5G30 is a sealed miniature toggle switch with SPDT circuit, gold over silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 0.4VA at 28V AC/DC, and vertical PCB terminals. It features an anti-jamming actuator, ultrasonically welded housing, epoxy-sealed terminals, and a brass toggle with nickel plating. The bushing is .150" (3.81mm) tall, with a 26° actuator throw. Operating temperature ranges from -30°C to +85°C. Certified to UL and CSA standards when ordered with appropriate markings. The housing and base are glass fiber reinforced polyamide, UL94V-0 rated.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE TOGGLE
PROCESS SEALED MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .5BAT .4VA RA PC PROCESS SEALED
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T23SA5G30 | 2300-M2T23SA5G30 | M2T23SA5G30 | M2T23SA5G30 |
| Product Name | Process Sealed Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle |