The MN12TXG30-EA is a snap-in mount miniature rocker switch with a double-pole, ON-OFF-ON circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and right-angle through-hole terminals. It has a 25° actuator throw, a stainless steel case with diallyl phthalate resin housing (UL94V-0), and operating temperature range of -30°C to +85°C. The terminals are epoxy sealed to prevent flux ingress, and the switch provides 1,500V AC dielectric strength between contacts and case. Electrical life is 50,000 operations minimum for gold contacts.
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | MN12TXG30-EA | 2300-MN12TXG30-EA |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches |
| Switch Type | Rocker; Toggle | |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Through Hole, Right Angle |