The MN11 series is a miniature toggle switch with a bushing mount, featuring a brass toggle with chrome plating, stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. It has a 25° angle of throw and a splashproof bushing option (D3) with internal and external o-rings meeting IP67. Electrical ratings include 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for silver contacts. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,500V AC between contacts and case. Mechanical life is 50,000 operations; electrical life is 25,000 operations. Operating temperature ranges from −30°C to +85°C. Terminals are silver-plated copper or brass.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN11SD3W01-CA | 360-MN11SD3W01-CA-ND | 2300-MN11SD3W01-CA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | |
| Terminal Type | Panel Mount | Solder Terminals |