The MN11B2B1W03-AT401A is a bushing-mount miniature toggle switch from the Series M, featuring a large bat lever (0.689" or 17.5mm), a splashproof bushing with D-flat (B1), silver alloy contacts (W code), and a 03 terminal type. It is rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC. The switch includes epoxy-sealed terminals, an antirotation design, and a UL94V-0 rated diallyl phthalate case. It operates from -30°C to +85°C, meets IP67 sealing standards, and requires 3.0 Nm mounting torque with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN11B2B1W03-AT401A | 2300-MN11B2B1W03-AT401A |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |