The M2T series is a line of sealed miniature toggle switches with silver or gold contacts, designed for PCB mounting and rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The switches feature an anti-jamming actuator, ultrasonically welded housing for contamination resistance, and epoxy-sealed terminals. The bushing and base are made of UL94V-0 rated glass fiber reinforced polyamide, with a nitrile butadiene rubber sealing ring. Mechanical life is 100,000 operations, while electrical life is 25,000 operations for silver contacts. The actuator throw angle is 26°, operating temperature ranges from -30°C to +85°C, and the switch is certified by UL and CSA when ordered with appropriate marking. Terminal configurations include straight, right angle, vertical, or bracketed options with specified dimensions.
Process Sealed Miniature Rockers
PROCESS SEALED MINIATURE TOGGLE
PROCESS SEALED MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T29S4A5W13 | M2T29S4A5W13 | 2300-M2T29S4A5W13 | M2T29S4A5W13 |
| Product Name | Process Sealed Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |