The MN11SD8W01 is a bushing-mounted miniature toggle switch from the Series M, featuring a splashproof D8 bushing with O-rings that meet IP67 of IEC60529 standards. It has a 1-pole, single-throw (SPST) circuit with a small bat lever (S) and silver alloy contacts (W), suitable for resistive loads up to 6A at 125V AC, 3A at 250V AC, or 4A at 30V DC. The case is made of UL94V-0 rated diallyl phthalate resin, with a brass toggle and stainless steel frame. Terminals are copper or brass with silver plating. It operates from -30°C to +85°C and has a mechanical life of 50,000 operations. The mounting torque for the D8 bushing is 3.0 Nm with a double nut.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN11SD8W01 | 2300-MN11SD8W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |