Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches (ON)OFF(ON) .500 BAT .460 BRKT PC 6A&.4VA
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2T28SA5A13/UC-ND | M2T28SA5A13/UC | M2T28SA5A13/UC |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |