The MN13BB1G01-AT402S is a miniature toggle switch from the NKK Series M, featuring a large flat lever (B1) and a splashproof bushing (B3) with a D-flat design, suitable for IP67 compliance per IEC60529. It has a gold-plated contact system rated for 0.4VA maximum at 28V AC/DC, with 20 milliohms maximum contact resistance and 50,000 operations minimum electrical life. The case is molded from diallyl phthalate resin with UL94V-0 flammability rating, and the switch operates from -30°C to +85°C. Mounting uses a 0.7Nm single nut or 1.5Nm double nut torque. Terminals are epoxy sealed for contaminant protection.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN13BB1G01-AT402S | 2300-MN13BB1G01-AT402S |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |