The MN12TXW13-DH is a flat frame mount miniature rocker switch from the Series M, designed for panel mounting with a flat frame for flush installation. It features a snap-in or flat frame mounting style, with a diallyl phthalate resin case rated UL94V-0 for flammability. The switch supports an ON-NONE-ON circuit with silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum at 500V DC, and dielectric strength is 1,500V AC between contacts and case. The operating temperature range is -30°C to +85°C, and the mechanical life exceeds 50,000 operations. Terminals are solder lugs with epoxy sealing to prevent flux ingress. The actuator is a 0.450 inch wide rocker with a 25° throw angle.
SWITCH ROCKER MINI PC MOUNT
BRACKET PC MOUNT MINIATURE ROCKER
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXW13-DH | 360-MN12TXW13-DH-ND | 2300-MN12TXW13-DH |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |