The MN13SS1W01 is a miniature toggle switch with a single-pole, double-throw (SPDT) circuit and a .413" (10.5mm) flat toggle lever. It features silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, with a solder lug terminal. The switch has a threaded .350" (8.9mm) bushing with keyway, a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Operating temperature ranges from -30°C to +85°C. Mechanical life is 50,000 operations, with an electrical life of 25,000 operations for silver contacts. Contact resistance is 10 milliohms maximum, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. The switch includes an anti-rotation design, epoxy-sealed terminals, and high insulating barriers for enhanced isolation and durability.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN13SS1W01-CA | 2300-MN13SS1W01-CA |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |