The MN13LL4W01 is a miniature toggle switch from the Series M, designed for low-power switching applications with silver alloy contacts and a locking lever. It features a bushing mount with a threaded, splashproof D flat configuration (L4 bushing) and silver-plated terminals (01 code). The switch has an electrical rating of 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC for resistive loads, with a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum. It operates within a temperature range of -30°C to +85°C, achieves IP67 sealing per IEC60529, and has a mechanical life of 50,000 operations and an electrical life of 25,000 operations. The case is made of diallyl phthalate resin (UL94V-0), with a brass toggle and stainless steel frame. Mounting torque is 1.5 Nm for a double nut. The locking lever design prevents accidental actuation.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | MN13LL4W01 | 2300-MN13LL4W01 |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Panel Mount |