The MN13SS1W01 is a single-pole, double-throw, bushing-mount miniature toggle switch with a .413" (10.5 mm) flat toggle, a 1/4-40 threaded keyway bushing, silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC, and solder lug terminals. The case is made of UL94V-0 rated diallyl phthalate resin, with a brass toggle and stainless steel frame. It has an operating temperature range of -30°C to +85°C, 50,000 operations mechanical life, and 50,000 operations electrical life for silver contacts. The switch features an antirotation design, epoxy-sealed terminals, and splashproof bushing options meeting IP67 when equipped with B3, D3, D8, L3, or L8 bushings. Mounting torque is 1.5 Nm for a double nut and 0.7 Nm for a single nut.
Switches & Front Panel Switch, Toggle
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN13SS1W01 | 360-MN13SS1W01-ND | MN13SS1W01 | 2300-MN13SS1W01 |
| Product Name | Flat Frame Mount Miniature Rocker | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Rocker; Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | ||
| Current Rating | 3 to 6 amps | 6 amps |