The MN12LL3W01-A is a bushing mount miniature toggle switch from the Series M, featuring a locking lever and splashproof bushing (L3) meeting IP67 of IEC60529. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. Contacts are silver alloy (code W) with silver plating, rated for 6A at 125V AC, 3A at 250V AC, and 3A at 30V DC. It has a 25° angle of throw, 50,000 mechanical operations minimum, and 50,000 electrical operations minimum. Terminals are silver plated copper or brass, with epoxy sealing. Operating temperature ranges from -30°C to +85°C. Mounting uses a single nut at 0.7 Nm torque or double nut at 1.5 Nm.
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12LL3W01-A | 360-MN12LL3W01-A-ND | 2300-MN12LL3W01-A |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Panel Mount | Solder Terminals | |
| Current Rating | 4 to 6 amps | 6 amps |