The MN12TXW13 is a flat frame mount miniature rocker switch from the Series M, designed for panel installation with a flush mounting style. It features a stainless steel case and a diallyl phthalate resin body rated UL94V-0 for flammability. The switch has silver contacts rated for 6A at 125V AC, 3A at 250V AC, and 4A at 30V DC, with a contact resistance of 10 milliohms maximum. It operates within a temperature range of -30°C to +85°C and offers 50,000 mechanical operations and 25,000 electrical operations. Terminals are epoxy sealed to prevent flux ingress, and the actuator has a 25° throw angle. Insulation resistance is 1,000 megohms minimum at 500V DC, with dielectric strength of 1,000V AC between contacts and 1,500V AC between contacts and case. The actuator is a .450" (11.43mm) wide rocker with solder lug terminals.
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER MINI PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | MN12TXW13 | 2300-MN12TXW13 | 360-MN12TXW13-ND |
| Product Name | Flat Frame Mount Miniature Rocker | Rocker Switches | Rocker Switches |
| Switch Type | Rocker; Toggle | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | |
| Terminal Type | Through Hole | Straight PC Pins | |
| Features | Illuminated |