The MN12BB1G01 is a bushing-mount miniature toggle switch with a locking lever, a 0.472" (12.0mm) threaded D-flat bushing, and gold-plated contacts. It features an antirotation design, epoxy-sealed terminals, and a UL94V-0 rated diallyl phthalate case. The switch operates at 3A at 250V AC and 3A at 30V DC, with a contact resistance maximum of 20 milliohms and insulation resistance of 1,000 megohms minimum. It meets IP67 sealing standards due to internal and external o-rings in the bushing. The operating temperature range is -30°C to +85°C. Mechanical life is rated at 50,000 operations, and electrical life at 50,000 operations for gold contacts. Mounting torque for the bushing is 1.5 Nm with a double nut.
M2012WBW01-WL
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | MN12BB1G01 | 2300-MN12BB1G01 | 360-MN12BB1G01-ND |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount |