SWITCH ROCKER DPDT 10A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | LW3122-L4BE-A |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) - Illuminated |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals; Solder Lug |
| Standards / Compliances | CSA Certified; UL Listed |