The JWM11RC2A is a single pole double throw rocker switch rated for 10A at 125/250V AC, featuring a black rocker cap with international ON-OFF symbols in horizontal orientation, a black housing, and no barrier. It has a 26° angle of throw, operates within a temperature range of -25°C to +70°C, and meets UL94V-0 flammability standards. The switch is certified for TV-5 rating with a steady state current of 5A and minimum inrush current of 78A at 120V AC. It has a mechanical and electrical life of 25,000 operations, contact resistance of 10 milliohms maximum, and insulation resistance of 1,000 megohms minimum. Terminals are molded in and epoxy sealed. The part is not a panel seal model and does not meet IP67.
HIGH INRUSH 10 AMP ROCKER
SWITCH, ROCKER, SPST, 10A, 250VAC, RED; Switch Operation:On-None-Of
SWITCH ROCKER SPST 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM11RC2A | 2300-JWM11RC2A | JWM11RC2A | 10X0432 | JWM11RC2A |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spst, 10A, 250Vac, Red; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.110\" (2.8mm) |