SWITCH ROCKER SPDT 6A 125V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | M2012TJW01 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Actuator Arm, Cap Required |
| Momentary Contact Switch Function | On-On |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals; Solder Lug |
| Standards / Compliances | CSA Certified; UL Listed |