Power-rated snap-in illuminated rocker switch with DPDT ON-OFF-(ON) circuit and dual independent lamps for distinct illumination of each rocker half. Snap-in mounting accepts panel thicknesses from 1.0 mm to 4.0 mm, with front-panel relamping. Contacts rated 10 A at 125 V AC, 6 A at 250 V AC, and 6 A at 30 V DC resistive; 5 A at 125 V AC inductive. Housing is chrome-plated steel, contacts are silver-plated copper, base is melamine. Operating temperature: -20°C to +50°C. cULus recognized when ordered with /CUL suffix. Mechanical life: 30,000 operations; electrical life: 10,000 operations. Dimensions: 31.6 mm wide, 14.6 mm high, 28.7 mm deep without bezel; 27.6 mm deep with bezel.
Power-rated Snap-in Illuminated Rockers
POWER RATED SNAP-IN ROCKER
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | LW3129/CUL | 2300-LW3129/CUL | LW3129/CUL |
| Product Name | Power Rated Snap-in Rocker | Rocker Switches | Rocker & Toggle Switches |
| Rocker Actuator | Actuator Arm, Cap Required | ||
| Momentary Contact Switch Function | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT |