JWM11RA1A is a single pole, single throw rocker switch rated for 10A at 125/250V AC, with a black rocker cap and no barrier. It features a polyphenylene ether rocker, polyamide housing, and melamine base, all meeting UL94V-0 flammability standards. The switch has a 26° angle of throw, operates between -25°C and +70°C, and complies with TV-5 ratings for inrush current handling. Terminals are silver-plated brass with epoxy sealing for contaminant resistance. Mechanical and electrical life are rated at 25,000 operations. The switch is certified to UL E44145, CSA 023535, and VDE License No. 115674 for the stated ratings.
Rocker Switch SPST 10A (AC) 125V Panel Mount, Snap-In
HIGH INRUSH 10 AMP ROCKER
SWITCH, ROCKER, SPST, 10A, 250VAC, BLACK; Switch Operation:On-None-Of
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWM11RA1A | 360-1483-ND | 2300-JWM11RA1A | JWM11RA1A | 10X0417 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spst, 10A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade |