The M2012TXG13-DA is a miniature rocker switch with a bracket PC mount, featuring a SPDT ON-OFF-ON circuit and gold contacts rated for 0.4VA maximum at 28V AC/DC. It has a narrow frame with a 0.365-inch (9.27mm) wide rocker and vertical PC terminals with support. The case is made of diallyl phthalate resin (UL94V-0), with stainless steel actuator and frame components. The switch operates within a temperature range of -30°C to +85°C, resists humidity up to 95% at 40°C, and withstands 50G shock and vibration per specified profiles. Contact resistance is 20 milliohms maximum for gold, insulation resistance is 1,000 megohms minimum, and dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. Electrical life is 50,000 operations minimum for gold contacts. Dimensions include a terminal length of 0.250 inch (6.35mm) and a bracket length of 0.465 inch (11.8mm).
M Series LED Tipped Rockers & Paddles
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH, ROCKER, SPDT, 0.1A, 28VAC, BLACK; Switch Operation:On-None-On
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG13-DA | 360-2250-ND | 2300-M2012TXG13-DA | M2012TXG13-DA | 10X6274 | M2012TXG13-DA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spdt, 0.1A, 28Vac, Black; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Rocker | Concave (Standard V) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |