NKK Switches High Inrush 10 & 16 AMP Rocker JWLW22RAA

Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Inrush 10 & 16 AMP Rocker - JWLW22RAA - NKK Switches
Scottsdale, AZ, United States
High Inrush 10 & 16 AMP Rocker
JWLW22RAA
High Inrush 10 & 16 AMP Rocker JWLW22RAA
Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • JWLW Model
  • 16A @ 125/250V AC
  • 5A @ 72V DC

  • Panel seal
  • Handles large inrush current
  • Increased electrical life
  • Less contact bounce
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches - 2300-JWLW22RAA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-JWLW22RAA
Rocker Switches 2300-JWLW22RAA
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Supplier's Site Datasheet
Rocker & Toggle Switches - JWLW22RAA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
JWLW22RAA
Rocker & Toggle Switches JWLW22RAA
HIGH INRUSH 16 AMP ROCKER

HIGH INRUSH 16 AMP ROCKER

Buy Now
Rocker Switches - 360-2538-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
360-2538-ND
Rocker Switches 360-2538-ND
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpdt, 16A, 250Vac, Black; Illumination Nkk Switches - 55X2324 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 16A, 250Vac, Black; Illumination Nkk Switches
55X2324
Rocker Switch, Dpdt, 16A, 250Vac, Black; Illumination Nkk Switches 55X2324
ROCKER SWITCH, DPDT, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-None-On ; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 16A, 250VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-None-On; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number JWLW22RAA 2300-JWLW22RAA JWLW22RAA 360-2538-ND 55X2324
Product Name High Inrush 10 & 16 AMP Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Rocker Switch, Dpdt, 16A, 250Vac, Black; Illumination Nkk Switches
Rocker Actuator Concave (Curved) Rocker
Momentary Contact Switch Function On-On Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Panel Mount, Snap-In Solder Terminals; Quick Connect / Blade
Current Rating 16 amps 16 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Power Rocker - CWSB11AA3F - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Rocker - A13KW - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details