The M2012TXG13-EA is a bracket PC mount miniature rocker switch with a single-pole double-throw (SPDT) ON-OFF-ON circuit and gold contacts rated for 0.4VA maximum at 28V AC/DC. It features a narrow frame with .365" (9.27mm) wide rocker and vertical PC terminals with support. The switch has a 25° angle of throw, a 10.8mm terminal length, and a 6.35mm terminal height. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the actuator is stainless steel. It is rated for operation from -30°C to +85°C and complies with UL and CSA standards when properly ordered. Dielectric strength is 1,500V AC between contacts and case. The terminal design includes epoxy sealing to prevent flux ingress.
M Series LED Tipped Rockers & Paddles
Rocker Switch SPDT 0.4VA (AC/DC) 28V Through Hole
BRACKET PC MOUNT MINIATURE ROCKER
BRACKET PC MOUNT MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TXG13-EA | 360-2213-ND | M2012TXG13-EA | 2300-M2012TXG13-EA | M2012TXG13-EA |
| Product Name | Bracket PC Mount Miniature Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle | Paddle | Paddle; Paddle | ||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |