The LW3021A is a double-pole, single-throw high-capacity screw-mount rocker switch with neon illumination and a built-in ballast resistor, rated for 20A at 110V AC resistive load. It features a polycarbonate white rocker with a translucent red window, brass terminals with tin plating, and two-screw flush panel mounting. The switch has a 22° angle of throw, a nominal operating force of 1,250 grams, and operating temperature range of -10°C to +50°C. Electrical life is 10,000 operations, mechanical life is 30,000 operations, contact resistance is maximum 10 milliohms, and insulation resistance is minimum 1,000 megohms at 500V DC. The neon lamp operates at 90-120V AC with 0.8mA current and 100kΩ internal resistance, rated for 10,000 hours minimum. Panel cutout is 3.5mm diameter, with overall dimensions of 38.0mm x 31.2mm x 45.0mm.
Power-rated Snap-in Illuminated Rockers
Rocker Switch DPST 20A (AC) 110V Panel Mount, Flange
HI CAPACITY SCREW MOUNT ROCKER
SWITCH ROCKER DPST 20A 110V
Switch, Power Rated Rocker, SPST, On-None-Off, Neon Lamp, Frame Mounting
SWITCH, ROCKER, DPST, 20A, 110VAC; Switch Operation:On-None-Of
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | LW3021A | LW3021A-ND | 2300-LW3021A | LW3021A | 70192078 | 10X3354 |
| Product Name | Accessories and Hardware | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Power Rated Rocker, SPST, On-None-Off, Neon Lamp, Frame Mounting | Switch, Rocker, Dpst, 20A, 110Vac; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Standard V) - Illuminated | Concave (Standard V) - Illuminated | Rocker | |||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | |||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST | ||
| Terminal Type | Panel Mount, Flange | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |