The M2012TJW02-FA-1A is a snap-in mount miniature rocker switch with a 0.250" (6.35mm) quick connect terminal, ON-NONE-ON circuit, and gold over silver contacts rated for 6A at 125V AC and 0.4VA maximum at 28V AC/DC. The switch has a stainless steel actuator clip and frame, a diallyl phthalate resin case rated UL94V-0, and operates from -30°C to +85°C. It is certified by UL and CSA for the stated ratings. The device includes an epoxy-sealed terminal and bias guard for contact protection, with a 25° angle of throw and 50,000 operation mechanical life. Dimensions are 11.43mm wide for the rocker and 21.5mm overall length.
M Series LED Tipped Rockers & Paddles
SNAP-IN MOUNT MINIATURE ROCKER
SNAP-IN MOUNT MINIATURE ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | M2012TJW02-FA-1A | M2012TJW02-FA-1A | 2300-M2012TJW02-FA-1A |
| Product Name | Snap-in Mount Miniature Rocker | Rocker & Toggle Switches | Rocker Switches |
| Rocker Actuator | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In |