Rocker Switch DPDT 10A (AC), 6A (DC) 125V Panel Mount, Snap-In
SWITCH ROCKER DPDT 10A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | LW3122-ND | LW3122 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |
| Standards / Compliances | CSA Certified; UL Listed | CSA Certified; UL Listed |